Search
Filters

DMP3012LPS-13

Part No : DMP3012LPS-13
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 45A POWERDI
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 139nC @ 10V
Max Input Capacitance 6807pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.29W (Ta)
Maximum Rds On at Id,Vgs 9 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Dimension 8-PowerTDFN
Win Source Part Number 1033838-DMP3012LPS-13
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
DMP3012LPS-13, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in PowerDI5060-8 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13.2A (Ta) continuous drain current at 25°C ,2.1V @ 250μA gate-source threshold voltage. DMP3012LPS-13 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 139nC @ 10V
Max Input Capacitance 6807pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.29W (Ta)
Maximum Rds On at Id,Vgs 9 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Dimension 8-PowerTDFN
Win Source Part Number 1033838-DMP3012LPS-13
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMP3012LPS-13
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
DMP3012LPS-13 Price

DMP3012LPS-13 Datasheet
DMP3012LPS-13 Application

DMP3012LPS-13 Replacement
DMP3012LPS-13 Pdf

DMP3012LPS-13 Pinout
DMP3012LPS-13 Image

DMP3012LPS-13 Picture
DMP3012LPS-13 In Stock

DMP3012LPS-13 Distributor
DMP3012LPS-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FUSE BOARD MNT 750MA 32VDC 0603
100
12-Bit High Speed Multiplying D/A Converter
500
IC REG LDO ADJ 0.25A 8SOIC
44
DIODE RECTIFIER 5A 400V ITO220AB
575
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
3250
TRANS PREBIAS NPN 0.1W CST3
7399
IC MCU 8BIT 16KB FLASH 44TQFP
87
DUAL PULSE-WIDTH-MODULATION CONTROL CIRCUIT | IC REG CTRLR 16SO

Top Sellers