The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DMP3036SFG-7

Part No DMP3036SFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 8.7A PWRDI3333-8
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
Pricing & Ordering $0.235 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
175+
$0.2910
$50.925
420+
$0.2390
$100.380
650+
$0.2320
$150.800
895+
$0.2240
$200.480
1,155+
$0.2170
$250.635
1,550+
$0.1940
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 86,110 pieces
MOQ: 175 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 16.5nC @ 10V
Max Input Capacitance 1931pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 950mW (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Win Source Part Number 1033844-DMP3036SFG-7
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals
Alternative Parts
(Cross-Reference)
FDMC4435BZ;  DMP3036SFG-13;  STL6P3LLH6;  

Description

Overview of the DMP3036SFG-7 MOSFET

The DMP3036SFG-7 is a high-performance P-Channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of the company's extensive range of power management devices, tailored to meet the requirements of modern electronic applications.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): -30V
  • Continuous Drain Current (ID): -6.7A
  • RDS(on): 36mΩ at VGS = -10V
  • Power Dissipation: 2.5W
  • Package: PowerDI®3333-8

Applications

The DMP3036SFG-7 is suitable for a wide range of applications due to its high efficiency and reliability. It is commonly used in:

  • Load Switches
  • Battery Management Systems
  • Power Management Circuits
  • DC-DC Converters
  • Portable Devices

Advantages

One of the main advantages of the DMP3036SFG-7 is its low on-resistance, which minimizes conduction losses and improves overall efficiency. Additionally, its small form factor PowerDI®3333-8 package is designed for space-saving on PCBs, making it ideal for compact electronic assemblies. The MOSFET also features fast switching speeds, which further enhances its performance in high-speed circuitry.

Quality and Environmental Compliance

Diodes Incorporated is committed to delivering high-quality products that meet rigorous industry standards. The DMP3036SFG-7 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications. It also adheres to the company's quality management system, which guarantees reliability and performance consistency.

In summary, the DMP3036SFG-7 from Diodes Incorporated is a versatile and efficient solution for power management needs in a variety of electronic devices. Its robust design, coupled with its low RDS(on) and compact packaging, make it a preferred choice for engineers and designers looking to optimize their power circuits.