Search
Filters

DMP4025LK3-13

Part No : DMP4025LK3-13
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 40V 6.7A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 33.7nC @ 10V
Max Input Capacitance 1640pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.7W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033863-DMP4025LK3-13
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
DMP4025LK3-13, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in TO-252-3 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 6.7A (Ta) continuous drain current at 25°C ,1.8V @ 250μA gate-source threshold voltage. DMP4025LK3-13 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 33.7nC @ 10V
Max Input Capacitance 1640pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.7W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033863-DMP4025LK3-13
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMP4025LK3-13
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
DMP4025LK3-13 Price

DMP4025LK3-13 Datasheet
DMP4025LK3-13 Application

DMP4025LK3-13 Replacement
DMP4025LK3-13 Pdf

DMP4025LK3-13 Pinout
DMP4025LK3-13 Image

DMP4025LK3-13 Picture
DMP4025LK3-13 In Stock

DMP4025LK3-13 Distributor
DMP4025LK3-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
8-Channel Low-Saturation Driver 
14
OPTOISO 3.75KV 2CH PHVOLT FLTPCK
231
TVS DIODE 33VWM 53.3VC
1762
MOSFET P-CH 60V 8.8A TO-263
186
CAP FILM 10000PF 2% 50VDC 1206
403
SCR MED POWER 600V 16A TO-48
1
TRANS PNP 50V 2A ATV
792

Top Sellers