Search
Filters

DMP4025SFG-13

Part No :
DMP4025SFG-13
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 40V 4.65A POWERDI
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 54 pct.
Popularity Medium
Win Source Part Number 1033866-DMP4025SFG-13
Dimension 8-PowerWDFN
Case / Package PowerDI3333-8
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 25 mOhm @ 3A, 10V
Power Dissipation (Max) 810mW (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1643pF @ 20V
Max Gate Charge 33.7nC @ 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 4.65A (Ta)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
DMP4025SFG-13, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in PowerDI3333-8 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 4.65A (Ta) continuous drain current at 25°C ,1.8V @ 250μA gate-source threshold voltage. DMP4025SFG-13 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 54 pct.
Popularity Medium
Win Source Part Number 1033866-DMP4025SFG-13
Dimension 8-PowerWDFN
Case / Package PowerDI3333-8
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 25 mOhm @ 3A, 10V
Power Dissipation (Max) 810mW (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1643pF @ 20V
Max Gate Charge 33.7nC @ 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 4.65A (Ta)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMP4025SFG-13
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
DMP4025SFG-13 Price

DMP4025SFG-13 Datasheet
DMP4025SFG-13 Application

DMP4025SFG-13 Replacement
DMP4025SFG-13 Pdf

DMP4025SFG-13 Pinout
DMP4025SFG-13 Image

DMP4025SFG-13 Picture
DMP4025SFG-13 In Stock

DMP4025SFG-13 Distributor
DMP4025SFG-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-Channel Enhancement Mode Field Effect Transistor
37
RELAY SSR SPST 110MA 4-SOP 350V / Solid State Relay 50mA 1.3V DC-IN 0.11A 350V AC-OUT 4-Pin SOP T/R
33
AC LINE SWITCH | TRIAC SENS GATE 500V 0.2A TO92-3
600
MOSFET 2P-CH 20V 4.5A SC70-6
1994
Charge Pump Voltage Inverter IC | INVERTER CHARGE PUMP
300
MOSFET N-CH 200V 61A TO-220 / Trans MOSFET N-CH 200V 61A 3-Pin(3+Tab) TO-220 Tube
1351

Top Sellers