Search
Filters

DMT6010LFG-13

MOSFET N-CH 60V 13A POWERDI
Manufacturer: Diodes Incorporated
rohs
Quantity
Price
Ext. Price
170+
€0.269
€45.747
450+
€0.202
€90.720
1,490+
€0.182
€270.882
Availability: 2,400 In Stock
This product has a minimum quantity of 170
DMT6010LFG-13, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in PowerDI3333-8 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 13A (Ta), 30A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. DMT6010LFG-13 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 13A (Ta), 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 41.3nC @ 10V
Max Input Capacitance 2090pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.2W (Ta), 41W (Tc)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033883-DMT6010LFG-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 13A (Ta), 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 41.3nC @ 10V
Max Input Capacitance 2090pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.2W (Ta), 41W (Tc)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033883-DMT6010LFG-13
DMT6010LFG-13 Price

DMT6010LFG-13 Datasheet
DMT6010LFG-13 Application

DMT6010LFG-13 Replacement
DMT6010LFG-13 Pdf

DMT6010LFG-13 Pinout
DMT6010LFG-13 Image

DMT6010LFG-13 Picture
DMT6010LFG-13 In Stock

DMT6010LFG-13 Distributor
DMT6010LFG-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Very Low Input /Very Low Dropout 1 Amp Regulator
5970
N-Channel FET Synchronous Buck Controller for Low Output Voltages
80
Triac Low Power Use
8400
FIXED IND 4.7NH 360MA 170 MOHM
796500
Dual N-Channel OptiMOS™ MOSFET
1