Search
Filters

DMTH6010LK3Q-13

Part No : DMTH6010LK3Q-13
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 14.8A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 14.8A (Ta), 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 41.3nC @ 10V
Max Input Capacitance 2090pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 31W (Ta)
Maximum Rds On at Id,Vgs 8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033889-DMTH6010LK3Q-13
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
DMTH6010LK3Q-13, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in TO-252 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 14.8A (Ta), 70A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. DMTH6010LK3Q-13 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 14.8A (Ta), 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 41.3nC @ 10V
Max Input Capacitance 2090pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 31W (Ta)
Maximum Rds On at Id,Vgs 8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033889-DMTH6010LK3Q-13
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMTH6010LK3Q-13
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
DMTH6010LK3Q-13 Price

DMTH6010LK3Q-13 Datasheet
DMTH6010LK3Q-13 Application

DMTH6010LK3Q-13 Replacement
DMTH6010LK3Q-13 Pdf

DMTH6010LK3Q-13 Pinout
DMTH6010LK3Q-13 Image

DMTH6010LK3Q-13 Picture
DMTH6010LK3Q-13 In Stock

DMTH6010LK3Q-13 Distributor
DMTH6010LK3Q-13 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Schottky Barrier Diode
8650
CAP ALUM 150UF 20% 25V RADIAL
1
IC REG SWTCHD CAP INV 10MA MTP5
246
Dual Pole OptoMOS Relays | SSR RELAY SPST-NO 1A 0-60V
199
SURFACE MOUNT HIGH EFFICIENCY RECTIFIER
1000

Top Sellers