Search
Filters

FMMT413TA

TRANS NPN 50V 0.1A SOT23-3
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 12,000 In Stock
The FMMT413TA from Diodes Incorporated is NPN - Avalanche Mode Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 50 @ 10mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 150mV @ 1mA, 10mA, 100mA and 330mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Avalanche Mode
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 150mV @ 1mA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 10mA, 10V
Maximum Power Dissipation 330mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1039160-FMMT413TA
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Avalanche Mode
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 150mV @ 1mA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 10mA, 10V
Maximum Power Dissipation 330mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1039160-FMMT413TA
FMMT413TA Price

FMMT413TA Datasheet
FMMT413TA Application

FMMT413TA Replacement
FMMT413TA Pdf

FMMT413TA Pinout
FMMT413TA Image

FMMT413TA Picture
FMMT413TA In Stock

FMMT413TA Distributor
FMMT413TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
1024K I2C™ CMOS Serial EEPROM
1828
IC REG CTRLR PWM CM 14-SOIC
2051
+-15 kV ESD Protected, EMC Compliant Slew Rate Limited, EIA RS-485 Transceiver
7833
IC CLK BUFFER 2:6 700MHZ 28PLCC
111
Standard Voltage Detector
1000