Search
Filters

FMMT491ATC

Part No : FMMT491ATC
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 40V 1A SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 500mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1039166-FMMT491ATC
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The FMMT491ATC from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 300 @ 500mA, 5V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 500mV @ 100mA, 1A, 1A and 500mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 500mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1039166-FMMT491ATC
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FMMT491ATC
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
FMMT491ATC Price

FMMT491ATC Datasheet
FMMT491ATC Application

FMMT491ATC Replacement
FMMT491ATC Pdf

FMMT491ATC Pinout
FMMT491ATC Image

FMMT491ATC Picture
FMMT491ATC In Stock

FMMT491ATC Distributor
FMMT491ATC Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC RF POWER DETECTOR 4-UCSP
8433
Micropower 50 mA Ultra Low-Dropout Regulator
300
1:5 DIFFERENTIAL-TO-LVDS ZERO DELAY CLOCK GENERATOR
131
SENSOR DIGITAL -55C-125C 8SOIC / High-Precision Digital Thermometer and Thermostat
1155

Top Sellers