Search
Filters

FZT600BTA

Part No :
FZT600BTA
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN DARL 140V 2A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 1.2V @ 10mA, 1A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 10000 @ 500mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1040467-FZT600BTA
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The FZT600BTA from Diodes Incorporated is NPN - Darlington Transistors(BJT) - Single device , available on SOT-223 Reel - TR, with 10000 @ 500mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 140V, 1.2V @ 10mA, 1A, 2A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 1.2V @ 10mA, 1A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 10000 @ 500mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1040467-FZT600BTA
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FZT600BTA
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
FZT600BTA Price

FZT600BTA Datasheet
FZT600BTA Application

FZT600BTA Replacement
FZT600BTA Pdf

FZT600BTA Pinout
FZT600BTA Image

FZT600BTA Picture
FZT600BTA In Stock

FZT600BTA Distributor
FZT600BTA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
16,14 & 12-BIT SELF CALIBRATING A/D CONVERTERS
5
Polymer Tantalum Capacitors 100UF 6.3V 3528
400
IC D-TYPE POS TRG SNGL 8DSBGA
300
ZENER DIODES 2PIN ULTRA SUPER MINI MOLD
10500
600V N-Channel MOSFET
353
5300 pixel X 3 line CCD Linear Sensor (Color)
43

Top Sellers