Search
Filters

FZT795ATA

Part No :
FZT795ATA
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 140V 0.5A SOT-223
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
155+
$0.3330
$51.615
365+
$0.2750
$100.375
565+
$0.2670
$150.855
780+
$0.2580
$201.240
1,000+
$0.2500
$250.000
1,335+
$0.2250
$300.375
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,072 pieces can ship immediately
MOQ: 155 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1040473-FZT795ATA
Family Name FZT795A
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FZT795A; FZT795ATC; 
The FZT795ATA from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-223 Reel - TR, with 300 @ 10mA, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 140V, 250mV @ 50mA, 500mA, 500mA and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1040473-FZT795ATA
Family Name FZT795A
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FZT795A; FZT795ATC; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FZT795ATA
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
FZT795ATA Price

FZT795ATA Datasheet
FZT795ATA Application

FZT795ATA Replacement
FZT795ATA Pdf

FZT795ATA Pinout
FZT795ATA Image

FZT795ATA Picture
FZT795ATA In Stock

FZT795ATA Distributor
FZT795ATA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS
1058
IC TERM SCSI 9LINE LVD 24TSSOP
500
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers | IC BATTERY CHARGER CTRLR 28-QFN
276
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD (HBM) PROTECTION
20
CAP FILM 3900PF 10% 250VDC 1913
600
DIODE ZENER 12.05V 500MW SOD323F
600
MOSFET N-CH 100V 73A D2PAK
874

Top Sellers