Search
Filters

MMBZ5232BT-7-F

Part No : MMBZ5232BT-7-F
Manufacturer : Diodes Incorporated
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 5.6V 150MW SOT523 / 150mW SURFACE MOUNT ZENER DIODE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 44,880 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Power - Max 150mW
Impedance (Maximum) (Zzt) 11 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-523
Supplier Device Package SOT-523
Part Number Series MMBZ5232B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801082-MMBZ5232BT-7-F
Diodes Incorporated MMBZ5232BT-7-F is available at WIN SOURCE. Please review product page below for detailed information, including MMBZ5232BT-7-F price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MMBZ5232BT-7-F to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Power - Max 150mW
Impedance (Maximum) (Zzt) 11 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-523
Supplier Device Package SOT-523
Part Number Series MMBZ5232B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801082-MMBZ5232BT-7-F
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBZ5232BT-7-F
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
MMBZ5232BT-7-F Price

MMBZ5232BT-7-F Datasheet
MMBZ5232BT-7-F Application

MMBZ5232BT-7-F Replacement
MMBZ5232BT-7-F Pdf

MMBZ5232BT-7-F Pinout
MMBZ5232BT-7-F Image

MMBZ5232BT-7-F Picture
MMBZ5232BT-7-F In Stock

MMBZ5232BT-7-F Distributor
MMBZ5232BT-7-F Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Octuple 6-bit DACs with I2C-bus
59
Photoelectric Smoke Detector with Interconnect and Timer
41
TRANS NPN 100V 6A TO220AB
51611
Complete 12-Bit A/D Converters | IC ADC 12BIT SAR 28DIP
IC OSC VCXO 27MHZ 8-SOIC
450
N-Channel E nhancement Mode Field Effect Transistor
5

Top Sellers