Search
Filters

P6KE6V8CA-T

Part No : P6KE6V8CA-T
Manufacturer : Diodes Incorporated
Catalog : TVS - Diodes
Description : TVS DIODE 5.8VWM 10.5VC DO15
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.8V
Minimum Breakdown Voltage 6.45V
Max Clamping Voltage 10.5V
Peak Pulse Current(Ippm) 57A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1085855-P6KE6V8CA-T
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
The P6KE6V8CA-T ,from Diodes Incorporated, is a 600W Zener diodes, package in a DO-15 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P6KE6V8CA-T is 5.8V volts. The minimum breakdown voltage is given for 6.45V. It can support the clamping voltage and peak pulse current of up to 10.5V and 57A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.8V
Minimum Breakdown Voltage 6.45V
Max Clamping Voltage 10.5V
Peak Pulse Current(Ippm) 57A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1085855-P6KE6V8CA-T
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE6V8CA-T
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
P6KE6V8CA-T Price

P6KE6V8CA-T Datasheet
P6KE6V8CA-T Application

P6KE6V8CA-T Replacement
P6KE6V8CA-T Pdf

P6KE6V8CA-T Pinout
P6KE6V8CA-T Image

P6KE6V8CA-T Picture
P6KE6V8CA-T In Stock

P6KE6V8CA-T Distributor
P6KE6V8CA-T TVS - Diodes

Image
Mfr.Part No
Description
Stock
QUAD MICROPOWER LinCMOSE VOLTAGE COMPARATORS | IC VOLT COMPARATOR QUAD 14-SOIC
2
CAP TANT 10UF 35V 20% 2917
145
IC ADC DRIVER TRUE ZERO 8DFN
65
FUSE BOARD MOUNT 2.5A 32VDC 0603
886
CAP FILM 0.22UF 400VAC RADIAL
294

Top Sellers