Search
Filters

PAM2400AAA380

IC REG BST 3.8V 0.4A SYNC SOT23
Manufacturer: Diodes Incorporated
rohs
Availability: 12,000 In Stock
The PAM2400AAA380 is defined as PMIC - Voltage Regulators - DCDC Switching Regulators ,included in Integrated Circuits(ICs) group. The designer and manufactured of PAM2400AAA380 is Diodes Incorporated. It is available in WIN SOURCE PHI warehouse. The storage code of PAM2400AAA380 is 502709. More detailed data for PAM2400AAA380, feel free to contact us.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.8V
Output Current 400mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1086298-PAM2400AAA380
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.8V
Output Current 400mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1086298-PAM2400AAA380
PAM2400AAA380 Price

PAM2400AAA380 Datasheet
PAM2400AAA380 Application

PAM2400AAA380 Replacement
PAM2400AAA380 Pdf

PAM2400AAA380 Pinout
PAM2400AAA380 Image

PAM2400AAA380 Picture
PAM2400AAA380 In Stock

PAM2400AAA380 Distributor
PAM2400AAA380 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
LOW POWER SCHOTTKY
253
IC INVERTER 8-TSSOP
58690
IC PROGRAM 4.380V RESET SOT23-5
4500
DIR COUPLER W/FILTER 910MHZ
95
DIODE SCHOTTKY 40V 5A SMC
510450
FIXED IND 4.7UH 670MA 348 MOHM
20000
2.5V TO 3.3V HIGH PERFORMANCE CLOCK BUFFER
433