Search
Filters

PD3R1600-7

Part No : PD3R1600-7
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN 600V 1A POWERDI323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,936 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 530ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package PowerDI 323
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1087108-PD3R1600-7
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Diodes Incorporated PD3R1600-7 is a Standard diodes, encapsulated in PowerDI 323 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.1V @ 1A, separately. The highest operating temperature of the PD3R1600-7 is -65°C to 175°C. It can deliver 1A average rectified current and 1μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 530ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Mounting SMD (SMT)
Case / Package PowerDI 323
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1087108-PD3R1600-7
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PD3R1600-7
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
PD3R1600-7 Price

PD3R1600-7 Datasheet
PD3R1600-7 Application

PD3R1600-7 Replacement
PD3R1600-7 Pdf

PD3R1600-7 Pinout
PD3R1600-7 Image

PD3R1600-7 Picture
PD3R1600-7 In Stock

PD3R1600-7 Distributor
PD3R1600-7 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC FLASH 16MBIT 70NS 48CBGA / NOR Flash Parallel 3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin CBGA
40
Single N-channel MOSFET
1510
IC BUFF DVR TRI-ST N-INV 5TSSOP
300
CMOS 8 BIT HIGH SPEED ANALOG TO DIGITAL CONVERTER
65
IC AMP AUDIO PWR 1.4W MONO 8SOIC
651
QUADRUPLE LOW-POWER LINE RECEIVERS
44

Top Sellers