Search
Filters

PI2EQX4401DZFEX

Part No : PI2EQX4401DZFEX
Manufacturer : Diodes Incorporated
Catalog : Interface - Signal Buffers,Repeaters,Splitters
Description : IC REDRIVER PCIE 2CH 36TQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.778
$53.340
70+
$1.505
$105.350
105+
$1.459
$153.195
145+
$1.413
$204.885
185+
$1.368
$253.080
245+
$1.231
$301.595
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,774 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 36-TQFN-EP (6x5)
Win Source Part Number 1087868-PI2EQX4401DZFEX
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance

The PI2EQX4401DZFEX is a 1-Lane Serial PCI-Express Repeater/Equalizer developed by PERICOM. This low power signal repeater comes with a built-in clock buffer and signal detect feature. The module uses four select bits to provide programmable equalization, amplification, and de-emphasis.

The PI2EQX4401DZFEX supports two 100 Ohm differential CML data I/Os and is capable of extending the signals across remote pathways on the user’s network. The built-in equalization and de-emphasis circuits provide flexibility with signal integrity before and after signal re-driving respectively. Both the channels of the module operate independently and feature low-level signal detection and output squelch function. Apart from signal reconditioning functionality, the PI2EQX4401DZFEX also provides stand-by power management functions. A differential clock buffer is also present in the module for testing and diagnostics purposes.  

PI2EQX4401DZFEX Repeater/Equalizer Tutorial

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 36-TQFN-EP (6x5)
Win Source Part Number 1087868-PI2EQX4401DZFEX
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PI2EQX4401DZFEX
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
PI2EQX4401DZFEX Price

PI2EQX4401DZFEX Datasheet
PI2EQX4401DZFEX Application

PI2EQX4401DZFEX Replacement
PI2EQX4401DZFEX Pdf

PI2EQX4401DZFEX Pinout
PI2EQX4401DZFEX Image

PI2EQX4401DZFEX Picture
PI2EQX4401DZFEX In Stock

PI2EQX4401DZFEX Distributor
PI2EQX4401DZFEX Interface - Signal Buffers,Repeaters,Splitters

Image
Mfr.Part No
Description
Stock
IC TRANSCEIVER FULL 5/3 28SSOP / ±15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers
2
IC DRIVER MOSF/IGBT 14A 14-SOIC
RGB Video Amplifier for Monitors Monolithic IC
18
IC REG CTRLR BUCK 28TQFN
1
IC SDRAM 4GBIT 933MHZ 78FBGA
20
IC MCU 8BIT 8KB FLASH 32LQFP
51

Top Sellers