The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PI5A3167CCEX

Part No PI5A3167CCEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH CMOS SPST SC70-5 / Low Voltage SPST 0.8(ohm) Analog Switch
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
Pricing & Ordering $1.372 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.7660
$52.980
70+
$1.4500
$101.500
110+
$1.4040
$154.440
150+
$1.3590
$203.850
195+
$1.3140
$256.230
255+
$1.1780
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,430 pieces
MOQ: 30 pcs
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
Manufacturer Diodes Incorporated
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 1.2Ohm
Single Supply Voltage (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 6ns, 7.5ns
-3db Bandwidth 200MHz
Charge Injection 35pC
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Maximum) 20nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Win Source Part Number 807774-PI5A3167CCEX

Description

Diodes Incorporated PI5A3167CCEX - Product Overview

The PI5A3167CCEX from Diodes Incorporated is a high-performance, single-pole, double-throw (SPDT) analog switch that is designed to deliver a combination of low on-resistance and high switching speed, making it an ideal choice for a wide range of applications, including signal routing and data acquisition systems.

This versatile component features a wide operating voltage range from 1.65V to 5.5V, which allows it to be used in various circuits without the need for level shifting. Its low power consumption and on-resistance of typically 0.5Ω (max 0.85Ω) contribute to its efficiency and make it suitable for battery-powered devices.

The PI5A3167CCEX is characterized by its high bandwidth (>200 MHz), which ensures minimal signal distortion and supports high-speed data transmission. This, combined with its break-before-make switching action, prevents signal overlap and ensures clean, glitch-free transitions between signal paths.

Available in a compact 6-pin SOT-363 package, the PI5A3167CCEX provides a space-saving solution for designs where board real estate is at a premium. Its small form factor does not compromise its performance or reliability, which is backed by Diodes Incorporated's reputation for high-quality semiconductor products.

With its ESD protection of >2kV Human Body Model (HBM), the PI5A3167CCEX is robust and suitable for use in environments where electrostatic discharge may be a concern. This feature is particularly important in preserving the longevity and integrity of the device in various applications.

Applications for the PI5A3167CCEX are diverse and include audio and video signal routing, portable instrumentation, data acquisition systems, and communication devices. Its ability to operate over a broad temperature range (-40°C to +85°C) further enhances its suitability for use in both commercial and industrial environments.

In summary, the PI5A3167CCEX is a high-quality, reliable analog switch that offers designers flexibility, efficiency, and performance in a compact package. Whether for simple signal switching or more complex data routing, this component from Diodes Incorporated stands as a solid choice for your circuit design needs.