Search
Filters

PI90LV032ALEX

Part No : PI90LV032ALEX
Manufacturer : Diodes Incorporated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC LVDS LINE RCVR QUAD 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,725 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1088109-PI90LV032ALEX
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation
The Diodes Incorporated PI90LV032ALEX is 3 V to 3.6 V powered Receiver for LVDS communication protocol. Data rates greater than 400Mbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1088109-PI90LV032ALEX
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PI90LV032ALEX
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
PI90LV032ALEX Price

PI90LV032ALEX Datasheet
PI90LV032ALEX Application

PI90LV032ALEX Replacement
PI90LV032ALEX Pdf

PI90LV032ALEX Pinout
PI90LV032ALEX Image

PI90LV032ALEX Picture
PI90LV032ALEX In Stock

PI90LV032ALEX Distributor
PI90LV032ALEX Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC BUS TRANSCEIVER 8BIT 24SOIC
447
TM HIGH PERFORMANCE CCFL CONTROLLER
400
High-Linearity LNA Gain Block
1000
SHILED FINGER 2011 EMBOSS PACKIN
1495
MOSFET P-CH 20V 2.8A SOT-23
291
SURFACE MOUNT SILICON ZENER DIODES
900
PNP SILICON CHOPPER TRANSISTORS
CAP TANT 150UF 6.3V 20% 2312
1000
N-Channel 100-V (D-S) 200C MOSFET
17
IC REG BUCK W/BYPASS TXRX 8-DFN
114

Top Sellers