Search
Filters

PR1504-T

Part No : PR1504-T
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 1.5A DO15
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 1089909-PR1504-T
Operating Temperature - Junction -65°C to 150°C
Case / Package DO-15
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 400V
Reverse Recovery Time (trr) 150ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1.5A
Current - Average Rectified (Io) 1.5A
Voltage - DC Reverse (Vr) (Max) 400V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
The Diodes Incorporated PR1504-T is a Standard diodes, encapsulated in DO-15 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.2V @ 1.5A, separately. The highest operating temperature of the PR1504-T is -65°C to 150°C. It can deliver 1.5A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 1089909-PR1504-T
Operating Temperature - Junction -65°C to 150°C
Case / Package DO-15
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 400V
Reverse Recovery Time (trr) 150ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1.5A
Current - Average Rectified (Io) 1.5A
Voltage - DC Reverse (Vr) (Max) 400V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PR1504-T
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
PR1504-T Price

PR1504-T Datasheet
PR1504-T Application

PR1504-T Replacement
PR1504-T Pdf

PR1504-T Pinout
PR1504-T Image

PR1504-T Picture
PR1504-T In Stock

PR1504-T Distributor
PR1504-T Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
HEXFET® Power MOSFET
7500
IC FLASH 4MBIT 90NS 48TFBGA
378
IC REG LDO -15V 0.1A SOT89-3
43
Surface Mount Standard Recovery Glass Passivated Rectifiers
230
2MM LOW PROFILE STRIPS
47
3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 3V 3A 14HTSSOP
5
16-Bit-ADC with Switchable Current Sources | IC ADC 16BIT SIGMA-DELTA 24TSSOP
258
FIXED IND 3.3UH 7A 26 MOHM SMD
164

Top Sellers