Search
Filters

PS399CSE

Part No : PS399CSE
Manufacturer : Diodes Incorporated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MULTIPLEXER DUAL 4X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,548 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 48
Supply and Demand Status Balance
Fake Threat In the Open Market 59 pct.
Popularity Medium
Case / Package 16-SOIC
Crosstalk -92dB @ 100kHz
Max Leakage Current (IS off) 50nA
Channel Capacitance(CS off, CD off) 3.6pF, 31pF
Charge Injection 2.8pC
Max Switch Time (Ton,Toff) 150ns, 150ns
Dual Supply Voltage(V±) ±3 V to 8 V
Single Supply Voltage (V+) 3 V to 15 V
Max On Resistance 100 Ohm
Number of Circuits 2
Switch Circuit SP4T
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Diodes Incorporated
Categories Integrated Circuits
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Win Source Part Number 1090088-PS399CSE
The PS399CSE device is a SP4T IC MULTIPLEXER, manufactured by Diodes Incorporated, housed in a 16-SOIC Tube/Rail packing. It designed for 3 V to 15 V operation,with a on resistance of 100 Ohm max, and a leakage current(IS OFF)of 50nA max.With 3.6pF, 31pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Quantity per package 48
Supply and Demand Status Balance
Fake Threat In the Open Market 59 pct.
Popularity Medium
Case / Package 16-SOIC
Crosstalk -92dB @ 100kHz
Max Leakage Current (IS off) 50nA
Channel Capacitance(CS off, CD off) 3.6pF, 31pF
Charge Injection 2.8pC
Max Switch Time (Ton,Toff) 150ns, 150ns
Dual Supply Voltage(V±) ±3 V to 8 V
Single Supply Voltage (V+) 3 V to 15 V
Max On Resistance 100 Ohm
Number of Circuits 2
Switch Circuit SP4T
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Diodes Incorporated
Categories Integrated Circuits
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Win Source Part Number 1090088-PS399CSE
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PS399CSE
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
PS399CSE Price

PS399CSE Datasheet
PS399CSE Application

PS399CSE Replacement
PS399CSE Pdf

PS399CSE Pinout
PS399CSE Image

PS399CSE Picture
PS399CSE In Stock

PS399CSE Distributor
PS399CSE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V/5V 80MA SOT23-6
1430
IC TXRX RS-232 3.3V 15KV 16QSOP
3567
PHOTORELAY MOSFET OUT 8-SOP
Single/Dual Very Fast TTL Output Comparators
86
IC REG LDO ADJ 1A SOT223-6
350
LOW CURRENT OPERATION AT 250 uA
2
POWER TRANSISTORS(25A,125W)
4

Top Sellers