Search
Filters

SA6V0CA-T

Part No : SA6V0CA-T
Manufacturer : Diodes Incorporated
Catalog : TVS - Diodes
Description : TVS DIODE 6VWM 10.3VC DO15
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 6.67V
Max Clamping Voltage 10.3V
Peak Pulse Current(Ippm) 48.5A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1094359-SA6V0CA-T
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The SA6V0CA-T ,from Diodes Incorporated, is a 500W Zener diodes, package in a DO-15 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SA6V0CA-T is 6V volts. The minimum breakdown voltage is given for 6.67V. It can support the clamping voltage and peak pulse current of up to 10.3V and 48.5A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 6.67V
Max Clamping Voltage 10.3V
Peak Pulse Current(Ippm) 48.5A
Power Dissipation - Pd 500W
Applications General Purpose
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1094359-SA6V0CA-T
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SA6V0CA-T
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
SA6V0CA-T Price

SA6V0CA-T Datasheet
SA6V0CA-T Application

SA6V0CA-T Replacement
SA6V0CA-T Pdf

SA6V0CA-T Pinout
SA6V0CA-T Image

SA6V0CA-T Picture
SA6V0CA-T In Stock

SA6V0CA-T Distributor
SA6V0CA-T TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.8V 0.25A SOT23-5
90
TVS DIODE 47.8VWM 77VC AXIAL
80
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
151
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
158
Switching Diode
2658

Top Sellers