Search
Filters

SBRT15M50AP5-7

Part No :
SBRT15M50AP5-7
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SBR 50V 15A POWERDI5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 540mV @ 15A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 50V
Mounting SMD (SMT)
Case / Package PowerDI5
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094638-SBRT15M50AP5-7
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Diodes Incorporated SBRT15M50AP5-7 is a Super Barrier diodes, encapsulated in PowerDI5 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 540mV @ 15A, separately. The highest operating temperature of the SBRT15M50AP5-7 is -55°C to 150°C. It can deliver 15A average rectified current and 150μA @ 50V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 540mV @ 15A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 50V
Mounting SMD (SMT)
Case / Package PowerDI5
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094638-SBRT15M50AP5-7
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SBRT15M50AP5-7
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
SBRT15M50AP5-7 Price

SBRT15M50AP5-7 Datasheet
SBRT15M50AP5-7 Application

SBRT15M50AP5-7 Replacement
SBRT15M50AP5-7 Pdf

SBRT15M50AP5-7 Pinout
SBRT15M50AP5-7 Image

SBRT15M50AP5-7 Picture
SBRT15M50AP5-7 In Stock

SBRT15M50AP5-7 Distributor
SBRT15M50AP5-7 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
1 Mbit / 2 Mbit / 4 Mbit 5 Volt-only CMOS Flash Memory
367
DIODE RF CC 150V 100MA SOT-323
667
MEMORY EEPROM
275
IC DETECTOR UNDERVOLT 3V SOT23-5
100
TRANS PNP 45V 0.5A SMT3
300
CAP FILM 0.015UF 5% 63VDC RADIAL
775
TVS DIODE 130VWM 265VC SMC
4250

Top Sellers