Search
Filters

SMAJ48A-13-F

Part No : SMAJ48A-13-F
Manufacturer : Diodes Incorporated
Catalog : TVS - Diodes
Description : TVS DIODE 48VWM 77.4VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,474 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 48V
Minimum Breakdown Voltage 53.3V
Max Clamping Voltage 77.4V
Peak Pulse Current(Ippm) 5.2A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1097490-SMAJ48A-13-F
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
The SMAJ48A-13-F ,from Diodes Incorporated, is a 400W Zener diodes, package in a SMA and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMAJ48A-13-F is 48V volts. The minimum breakdown voltage is given for 53.3V. It can support the clamping voltage and peak pulse current of up to 77.4V and 5.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 48V
Minimum Breakdown Voltage 53.3V
Max Clamping Voltage 77.4V
Peak Pulse Current(Ippm) 5.2A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1097490-SMAJ48A-13-F
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAJ48A-13-F
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
SMAJ48A-13-F Price

SMAJ48A-13-F Datasheet
SMAJ48A-13-F Application

SMAJ48A-13-F Replacement
SMAJ48A-13-F Pdf

SMAJ48A-13-F Pinout
SMAJ48A-13-F Image

SMAJ48A-13-F Picture
SMAJ48A-13-F In Stock

SMAJ48A-13-F Distributor
SMAJ48A-13-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
1A VOLTAGE REGULATOR (LDO REGULA / Super low on resistance/Low voltage LDO
34
IC AMP AUDIO PWR 1.25W D 20DSBGA
50
IC OPAMP GP 880KHZ RRO SC70-6
785
IC GATE NAND 6CH 2-INP 20-DIP
100
IC SWITCH PENTA 54SOIC T07D17
2

Top Sellers