Search
Filters

SMAJ75CA-13-F

Part No :
SMAJ75CA-13-F
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 75VWM 121VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,495 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 75V
Minimum Breakdown Voltage 83.3V
Max Clamping Voltage 121V
Peak Pulse Current(Ippm) 3.3A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1097535-SMAJ75CA-13-F
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
The SMAJ75CA-13-F ,from Diodes Incorporated, is a 400W Zener diodes, package in a SMA and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMAJ75CA-13-F is 75V volts. The minimum breakdown voltage is given for 83.3V. It can support the clamping voltage and peak pulse current of up to 121V and 3.3A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 75V
Minimum Breakdown Voltage 83.3V
Max Clamping Voltage 121V
Peak Pulse Current(Ippm) 3.3A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1097535-SMAJ75CA-13-F
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAJ75CA-13-F
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
SMAJ75CA-13-F Price

SMAJ75CA-13-F Datasheet
SMAJ75CA-13-F Application

SMAJ75CA-13-F Replacement
SMAJ75CA-13-F Pdf

SMAJ75CA-13-F Pinout
SMAJ75CA-13-F Image

SMAJ75CA-13-F Picture
SMAJ75CA-13-F In Stock

SMAJ75CA-13-F Distributor
SMAJ75CA-13-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
High power chip sensor, side view type
93
ENCODER SMALL 2CH 256CPR TABLESS
3
TVS DIODE 27.7VC 21.7A DO221AC
700
Product Change Notifications (PCNs) have been issued to discontinue all devices in this data sheet. | IC CPLD 10MC 10NS 24DIP
13
8-INPUT POSITIVE-NAND GATES
Mono 1.5 W/Stereo 250 mW Power Amplifier
60
IC FLASH 32G PARALLEL TSOP
864
IC ADC 16BIT 1CH 500KSPS 16-DFN / 1-Channel Single ADC SAR 500ksps 16-bit Serial 16-Pin DFN EP Tube
16
MOSFET N/P-CH 40V 12A TO252-4
340

Top Sellers