Search
Filters

SMBJ48CA-13-F

Part No : SMBJ48CA-13-F
Manufacturer : Diodes Incorporated
Catalog : TVS - Diodes
Description : TVS DIODE 48VWM 77.4VC SMB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
355+
$0.142
$50.410
835+
$0.120
$100.200
1,295+
$0.116
$150.220
1,770+
$0.113
$200.010
2,295+
$0.109
$250.155
3,065+
$0.098
$300.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,360 pieces can ship immediately
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 48V
Minimum Breakdown Voltage 53.3V
Max Clamping Voltage 77.4V
Peak Pulse Current(Ippm) 7.7A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1097800-SMBJ48CA-13-F
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
The SMBJ48CA-13-F ,from Diodes Incorporated, is a 600W Zener diodes, package in a SMB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMBJ48CA-13-F is 48V volts. The minimum breakdown voltage is given for 53.3V. It can support the clamping voltage and peak pulse current of up to 77.4V and 7.7A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 48V
Minimum Breakdown Voltage 53.3V
Max Clamping Voltage 77.4V
Peak Pulse Current(Ippm) 7.7A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1097800-SMBJ48CA-13-F
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMBJ48CA-13-F
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
SMBJ48CA-13-F Price

SMBJ48CA-13-F Datasheet
SMBJ48CA-13-F Application

SMBJ48CA-13-F Replacement
SMBJ48CA-13-F Pdf

SMBJ48CA-13-F Pinout
SMBJ48CA-13-F Image

SMBJ48CA-13-F Picture
SMBJ48CA-13-F In Stock

SMBJ48CA-13-F Distributor
SMBJ48CA-13-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 60V ITO220
2
IC MCU 32BIT 32KB FLASH 14DFN / USB Type-C Port Controller
203
RELAY OPTOMOS SP-NO 100MA 4-SOP
90
OPTOISO 3.75KV 4CH TRANS 16SO
11702
IC MCU 8BIT 7KB FLASH 40UQFN
131

Top Sellers