Search
Filters

SMCJ40CA-13-F

Part No : SMCJ40CA-13-F
Manufacturer : Diodes Incorporated
Catalog : TVS - Diodes
Description : TVS DIODE 40VWM 64.5VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,995 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 23.2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1098046-SMCJ40CA-13-F
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The SMCJ40CA-13-F ,from Diodes Incorporated, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMCJ40CA-13-F is 40V volts. The minimum breakdown voltage is given for 44.4V. It can support the clamping voltage and peak pulse current of up to 64.5V and 23.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 23.2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1098046-SMCJ40CA-13-F
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMCJ40CA-13-F
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
SMCJ40CA-13-F Price

SMCJ40CA-13-F Datasheet
SMCJ40CA-13-F Application

SMCJ40CA-13-F Replacement
SMCJ40CA-13-F Pdf

SMCJ40CA-13-F Pinout
SMCJ40CA-13-F Image

SMCJ40CA-13-F Picture
SMCJ40CA-13-F In Stock

SMCJ40CA-13-F Distributor
SMCJ40CA-13-F TVS - Diodes

Image
Mfr.Part No
Description
Stock
JFET N-CH 20V 30MA SOT23
9430
TVS DIODE 7.78VWM 13.4VC SMD
3300
IC EEPROM 8KBIT 400KHZ 8SOIC
6
IC FPGA 480 I/O 1136FCBGA
1
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
1500
IC LED DRIVER LINEAR 30MA 48SSOP
312
Silicon NPN epitaxial planer type(For high speed switching)
600
8-megabit (1M x 8/512K x 6) Flash memory
485

Top Sellers