Search
Filters

ZR2431N801TA

Part No : ZR2431N801TA
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ 8SOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 267 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 15V
Output Current 25mA
Tolerance ±1%
Temperature Coefficient 52ppm/°C
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800395-ZR2431N801TA
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Diodes Incorporated ZR2431N801TA is available at WIN SOURCE. Please review product page below for detailed information, including ZR2431N801TA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZR2431N801TA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 15V
Output Current 25mA
Tolerance ±1%
Temperature Coefficient 52ppm/°C
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800395-ZR2431N801TA
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZR2431N801TA
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
ZR2431N801TA Price

ZR2431N801TA Datasheet
ZR2431N801TA Application

ZR2431N801TA Replacement
ZR2431N801TA Pdf

ZR2431N801TA Pinout
ZR2431N801TA Image

ZR2431N801TA Picture
ZR2431N801TA In Stock

ZR2431N801TA Distributor
ZR2431N801TA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Single Supply, MicroPower INSTRUMENTATION AMPLIFIER
50
H/W Monitoring IC
64
10-MHz TO 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
9
IC FPGA 252 I/O 324FBGA
77
IC DAC 24BIT 192KHZ W/VC 20TSSOP
170
Dual/Quad Over-The-Top Micropower Rail-to-Rail Input and Output Op Amps
15