Search
Filters

ZRC330A03STOA

Part No : ZRC330A03STOA
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 3.3V TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±3%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 43μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1120196-ZRC330A03STOA
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The Diodes Incorporated ZRC330A03STOA Shunt voltage reference is available in the TO-92-3 Through Hole package.It is designed to achieve a precision voltage reference of 3.3V, with a ±3%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 50ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±3%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 43μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1120196-ZRC330A03STOA
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZRC330A03STOA
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
ZRC330A03STOA Price

ZRC330A03STOA Datasheet
ZRC330A03STOA Application

ZRC330A03STOA Replacement
ZRC330A03STOA Pdf

ZRC330A03STOA Pinout
ZRC330A03STOA Image

ZRC330A03STOA Picture
ZRC330A03STOA In Stock

ZRC330A03STOA Distributor
ZRC330A03STOA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
RECT BRIDGE GPP 4A 800V GBU
82
Chip inductors
120
Continuously Variable Slope Delta-Modulator (CVSD)
20
7A, 4.6A, 3A Low Dropout Fast Response Positive Regulators Adjustable and Fixed
921
IC OPAMP ISOLATION 100KHZ 8DIP
104
Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
35
IC MCU 16BIT 96KB FLASH 52LQFP
3
Switched Capacitor Voltage Converter
57
155Mbps 1x9 SC Duplex Optical Transceiver Module for Fast Ethernet, ATM, SONET/SDH STM-1/OC-3
FILTER LC(PI) 17NH/16PF ESD SMD
1850

Top Sellers