Search
Filters

ZSM380GTA

IC MON VOLT SUPPLY 3.8V SOT-223
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,856 In Stock
Diodes Incorporated ZSM380GTA is available at WIN SOURCE. Please review product page below for detailed information, including ZSM380GTA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSM380GTA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 3 μs Typical Propagation Delay
Voltage - Threshold 3.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 800400-ZSM380GTA
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 3 μs Typical Propagation Delay
Voltage - Threshold 3.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 800400-ZSM380GTA
Storage Condition Dry storage cabinet & Humidity protection package
ZSM380GTA Price

ZSM380GTA Datasheet
ZSM380GTA Application

ZSM380GTA Replacement
ZSM380GTA Pdf

ZSM380GTA Pinout
ZSM380GTA Image

ZSM380GTA Picture
ZSM380GTA In Stock

ZSM380GTA Distributor
ZSM380GTA PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC MPU/RESET CIRC 2.3V SOT143-4
1780
CONN RCPT 100POS 0.4MM SMD GOLD
4404
IC CLOCK GEN PROG 8-TSSOP
10990
3kVDC Isolated 1W Single & Dual Output DC/DC Converters
33
IC DGTL ISO 2CH LOGIC 8SOIC
788
Power MOSFET
42501
+5V High-Speed RS-232 Transceivers
931