Search
Filters

ZSR1000CL

Part No : ZSR1000CL
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 10V 0.2A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 10V
Output Current 200mA
Operating Supply Current 600μA
PSRR 57dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 800402-ZSR1000CL
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Diodes Incorporated ZSR1000CL is available at WIN SOURCE. Please review product page below for detailed information, including ZSR1000CL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSR1000CL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 10V
Output Current 200mA
Operating Supply Current 600μA
PSRR 57dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 800402-ZSR1000CL
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZSR1000CL
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
ZSR1000CL Price

ZSR1000CL Datasheet
ZSR1000CL Application

ZSR1000CL Replacement
ZSR1000CL Pdf

ZSR1000CL Pinout
ZSR1000CL Image

ZSR1000CL Picture
ZSR1000CL In Stock

ZSR1000CL Distributor
ZSR1000CL PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG SWTCHD CAP INV 10MA 8SOIC
250
16-Bit, 250ksps, Single Supply ADC
1
±15KV ESD PROTECTED 3 TO 5.5V, 400KBPS, RS-232 TRANSCEIVER WITH AUTO-POWERDOWN
134
TVS DIODE 36VWM 58.1VC P600
2629
Silicon Mesa SMD Rectifier
6960