Search
Filters

ZSR1200N8TA

IC REG LDO 12V 0.2A 8SOP
Manufacturer: Diodes Incorporated
Rated 5/5 based on 1 customer reviews
Availability: 87 In Stock
Diodes Incorporated ZSR1200N8TA is available at WIN SOURCE. Please review product page below for detailed information, including ZSR1200N8TA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSR1200N8TA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 12V
Output Current 200mA
Operating Supply Current 600μA
PSRR 57dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800403-ZSR1200N8TA
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 12V
Output Current 200mA
Operating Supply Current 600μA
PSRR 57dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800403-ZSR1200N8TA
Storage Condition Dry storage cabinet & Humidity protection package
ZSR1200N8TA Price

ZSR1200N8TA Datasheet
ZSR1200N8TA Application

ZSR1200N8TA Replacement
ZSR1200N8TA Pdf

ZSR1200N8TA Pinout
ZSR1200N8TA Image

ZSR1200N8TA Picture
ZSR1200N8TA In Stock

ZSR1200N8TA Distributor
ZSR1200N8TA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC DAC 16BIT SPI/SRL 16WQFN
14
OCTAL BUFFERS AND LINE DRIVERS
115
3.3V, 460 Kbps RS-232 Transceivers
4991
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
3000
CAP CER 0.5PF 16V C0H 0402
7000