Search
Filters

ZSR300CL

IC REG LDO 3V 0.2A TO92-3
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 35 In Stock
Diodes Incorporated ZSR300CL is available at WIN SOURCE. Please review product page below for detailed information, including ZSR300CL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSR300CL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 800404-ZSR300CL
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 800404-ZSR300CL
Storage Condition Dry storage cabinet & Humidity protection package
ZSR300CL Price

ZSR300CL Datasheet
ZSR300CL Application

ZSR300CL Replacement
ZSR300CL Pdf

ZSR300CL Pinout
ZSR300CL Image

ZSR300CL Picture
ZSR300CL In Stock

ZSR300CL Distributor
ZSR300CL PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Overvoltage Protection Regulator and Inrush Limiter
50
IC CPLD 256MC 7.5NS 256FBGA
1534
DIODE ZENER ARRAY 27V SOT363
6000
IC SUPERVISOR MPU PP 2.93V SC70-
132
DIODE SCHOTTKY 40V 1A SOD323F
460435
FIXED IND 33UH 3.3A 132 MOHM SMD
668