Search
Filters

ZSR330CL

IC REG LDO 3.3V 0.2A TO92-3
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 29 In Stock
Diodes Incorporated ZSR330CL is available at WIN SOURCE. Please review product page below for detailed information, including ZSR330CL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSR330CL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Output Current 200mA
Operating Supply Current 600μA
PSRR 64dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 800405-ZSR330CL
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Output Current 200mA
Operating Supply Current 600μA
PSRR 64dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 800405-ZSR330CL
Storage Condition Dry storage cabinet & Humidity protection package
ZSR330CL Price

ZSR330CL Datasheet
ZSR330CL Application

ZSR330CL Replacement
ZSR330CL Pdf

ZSR330CL Pinout
ZSR330CL Image

ZSR330CL Picture
ZSR330CL In Stock

ZSR330CL Distributor
ZSR330CL PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC ADC 10BIT CMOS 210MSPS 48QFN
3390
MOSFET N-CH 55V 85A D2PAK
64
IC VIDEO DECODER 10BIT 80TQFP
85
Multichannel CODEC with S/PDIF Transceiver
155
TRANS PREBIAS PNP 0.1W SSM
11200
IC REG LDO 3.6V 1.5A D2PAK
442
4-Bit Bus Switch with Individual Enables
10000
Fast IGBT in NPT-technology
1342
DUAL SINGLE SOCKET CARDBUS AND ILTRAMEDIA CONTROLLER WITH INTEGRATED 1304-A - CONTROLLER WITH DEDICATED FLASH MEDIA SOCKET
2516