Search
Filters

ZSR400N8TA

IC REG LDO 4V 0.2A 8SOP
Manufacturer: Diodes Incorporated
Rated 5/5 based on 1 customer reviews
Availability: 497 In Stock
Diodes Incorporated ZSR400N8TA is available at WIN SOURCE. Please review product page below for detailed information, including ZSR400N8TA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSR400N8TA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 4V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800407-ZSR400N8TA
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 4V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800407-ZSR400N8TA
Storage Condition Dry storage cabinet & Humidity protection package
ZSR400N8TA Price

ZSR400N8TA Datasheet
ZSR400N8TA Application

ZSR400N8TA Replacement
ZSR400N8TA Pdf

ZSR400N8TA Pinout
ZSR400N8TA Image

ZSR400N8TA Picture
ZSR400N8TA In Stock

ZSR400N8TA Distributor
ZSR400N8TA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N-channel mTrenchMOS ultra low level FET
10882
12 BIT 3.5 GHZ ADC
250
Dual P-Channel 2.5-V (G-S) MOSFET
299
Dual Buffer Open Drain
9236
IC REG MULTI CONFIG 12V 3A TO220
200
8-bit Microcontroller with 32K Bytes In-System Programmable Flash
9
IC MMIC AMP HBT GAIN 12SMD
911
MOSFET N-CH 650V 13A I2SPAK
5999
Improved Quad CMOS Analog Switches
1198