Search
Filters

ZSR520N8TA

IC REG LDO 5.2V 0.2A 8SOP
Manufacturer: Diodes Incorporated
Rated 5/5 based on 1 customer reviews
Availability: 439 In Stock
Diodes Incorporated ZSR520N8TA is available at WIN SOURCE. Please review product page below for detailed information, including ZSR520N8TA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSR520N8TA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5.2V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800408-ZSR520N8TA
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5.2V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800408-ZSR520N8TA
Storage Condition Dry storage cabinet & Humidity protection package
ZSR520N8TA Price

ZSR520N8TA Datasheet
ZSR520N8TA Application

ZSR520N8TA Replacement
ZSR520N8TA Pdf

ZSR520N8TA Pinout
ZSR520N8TA Image

ZSR520N8TA Picture
ZSR520N8TA In Stock

ZSR520N8TA Distributor
ZSR520N8TA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SELF-OSCILLATING HALF-BRIDEGE DRIVER IC
2235
10Base-T/100Base-TX Physical Layer Transceiver
1894
Addressable relay driver
26
MOSFET N-CH 100V 70A TO-3
31
2.5V/3.3V ALVT 20-bit buffer/line driver, non-inverting 3-State
920
Silicon N Channel MOS FET Low Frequency Power Switching
11500