Search
Filters

ZSR570N8TA

IC REG LDO 5.7V 0.2A 8SOP
Manufacturer: Diodes Incorporated
Rated 5/5 based on 1 customer reviews
Availability: 2,000 In Stock
Diodes Incorporated ZSR570N8TA is available at WIN SOURCE. Please review product page below for detailed information, including ZSR570N8TA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZSR570N8TA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5.7V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800409-ZSR570N8TA
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5.7V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800409-ZSR570N8TA
Storage Condition Dry storage cabinet & Humidity protection package
ZSR570N8TA Price

ZSR570N8TA Datasheet
ZSR570N8TA Application

ZSR570N8TA Replacement
ZSR570N8TA Pdf

ZSR570N8TA Pinout
ZSR570N8TA Image

ZSR570N8TA Picture
ZSR570N8TA In Stock

ZSR570N8TA Distributor
ZSR570N8TA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP
1974
CAP CER 1PF 50V C0G 0402
92500
Single N−Channel Power MOSFET
12208
STEPPING MOTOR DRIVER IC
4265
DMOS DUAL FULL-BRIDGE PWM MOTOR DRIVER
900
IC MCU 16BIT 32KB FLASH 48TQFP
2500
DISPLAY 7SEG 2DIGIT HER CC 0.56"
532