Search
Filters

ZSR700N8TA

Part No : ZSR700N8TA
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 7V 0.2A 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,840 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 7V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1120222-ZSR700N8TA
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Diodes Incorporated ZSR700N8TA, 200mA Fixed REG LDO, offers a maximum input voltage of 20V, the ZSR700N8TA is fully intergrated into a 8-SOP package, opreating at different temperatures from -55°C to 125°C, with 7V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 7V
Output Current 200mA
Operating Supply Current 600μA
PSRR 62dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1120222-ZSR700N8TA
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZSR700N8TA
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
ZSR700N8TA Price

ZSR700N8TA Datasheet
ZSR700N8TA Application

ZSR700N8TA Replacement
ZSR700N8TA Pdf

ZSR700N8TA Pinout
ZSR700N8TA Image

ZSR700N8TA Picture
ZSR700N8TA In Stock

ZSR700N8TA Distributor
ZSR700N8TA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC INVERTER SGL SCHMITT SOT553-5
25200
TRANS PREBIAS PNP 200MW SOT323
5050
HIGH SIDE DRIVER
590
4-Megabit 512K x 8 5-volt Only 256-Byte Sector CMOS Flash Memory
381
IC JK TYPE POS TRG DUAL 16SOIC
911

Top Sellers