Search
Filters

ZTX551

Part No : ZTX551
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 60V 1A E-LINE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,890 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 350mV @ 15mA, 150mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 150mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120243-ZTX551
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The ZTX551 from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on E-Line (TO-92 compatible) Bulk, with 50 @ 150mA, 10V hFR, rated for operation over temperature range from -55°C to 200°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 350mV @ 15mA, 150mA, 1A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 350mV @ 15mA, 150mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 150mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120243-ZTX551
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZTX551
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
ZTX551 Price

ZTX551 Datasheet
ZTX551 Application

ZTX551 Replacement
ZTX551 Pdf

ZTX551 Pinout
ZTX551 Image

ZTX551 Picture
ZTX551 In Stock

ZTX551 Distributor
ZTX551 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20TSSOP
54
IC ADC 10BIT 40MSPS 3V 28-TSSOP
4
MOSFET N-CH 100V 37A D2PAK
2260
IC MOSFET DRVR LS 4A DUAL 16SOIC
273

Top Sellers