Search
Filters

ZTX758

Part No :
ZTX758
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 400V 0.5A E-LINE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 40 @ 200mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120266-ZTX758
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The ZTX758 from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on E-Line (TO-92 compatible) Bulk, with 40 @ 200mA, 10V hFR, rated for operation over temperature range from -55°C to 200°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 500mV @ 10mA, 100mA, 500mA and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 40 @ 200mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120266-ZTX758
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZTX758
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
ZTX758 Price

ZTX758 Datasheet
ZTX758 Application

ZTX758 Replacement
ZTX758 Pdf

ZTX758 Pinout
ZTX758 Image

ZTX758 Picture
ZTX758 In Stock

ZTX758 Distributor
ZTX758 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
30V PMOS-NMOS Bridge Driver
IC MCU 32BIT 2MB FLASH 473MAPBGA / MCU 32-bit e200z7d RISC 2MB Flash 3.3V/5V Automotive 473-Pin MAP-BGA Tray
4
MOSFET N-CH 50V 5.8A 8-SOIC
1467
3-V TO 5.5-V MULTICHANNEL RS-232 1-MBit/s LINE DRIVER/RECEIVER | IC MULTICH RS232 DVR/RCVR 28SSOP
45

Top Sellers