Search
Filters

ZTX855

Part No : ZTX855
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 150V 4A E-LINE
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€0.965
€48.246
120+
€0.817
€97.995
185+
€0.792
€146.443
255+
€0.767
€195.470
325+
€0.743
€241.304
435+
€0.668
€290.720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,100 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 260mV @ 400mA, 4A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 5V
Maximum Power Dissipation 1.2W
Frequency - Transition 90MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120274-ZTX855
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Automation & Process Control, Audio
The ZTX855 from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on E-Line (TO-92 compatible) Bulk, with 100 @ 1A, 5V hFR, rated for operation over temperature range from -55°C to 200°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 150V, 260mV @ 400mA, 4A, 4A and 1.2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 260mV @ 400mA, 4A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 5V
Maximum Power Dissipation 1.2W
Frequency - Transition 90MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120274-ZTX855
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Automation & Process Control, Audio
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZTX855
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
ZTX855 Price

ZTX855 Datasheet
ZTX855 Application

ZTX855 Replacement
ZTX855 Pdf

ZTX855 Pinout
ZTX855 Image

ZTX855 Picture
ZTX855 In Stock

ZTX855 Distributor
ZTX855 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC DAC 16BIT V-OUT SOT23-8 / Fully Accurate 14-/16-Bit VOUT nanoDAC™ SPI Interface 2.7 V to 5.5 V, in an SOT-23
300
LOW POWER DUAL OPERATIONAL AMPLIFIERS
515
Brushless DC Motor Controller
1
IC EEPROM 64KBIT 400KHZ 8SOIC
4538

Top Sellers