Search
Filters

ZTX957STZ

Part No : ZTX957STZ
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 300V 1A E-LINE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 200mV @ 300mA, 1A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 10V
Maximum Power Dissipation 1.2W
Frequency - Transition 85MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120286-ZTX957STZ
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The ZTX957STZ from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on E-Line (TO-92 compatible) AMMO PACKAGE, with 100 @ 500mA, 10V hFR, rated for operation over temperature range from -55°C to 200°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 300V, 200mV @ 300mA, 1A, 1A and 1.2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 200mV @ 300mA, 1A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 10V
Maximum Power Dissipation 1.2W
Frequency - Transition 85MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120286-ZTX957STZ
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZTX957STZ
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
ZTX957STZ Price

ZTX957STZ Datasheet
ZTX957STZ Application

ZTX957STZ Replacement
ZTX957STZ Pdf

ZTX957STZ Pinout
ZTX957STZ Image

ZTX957STZ Picture
ZTX957STZ In Stock

ZTX957STZ Distributor
ZTX957STZ Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
PNP/NPN Epitaxial Planar Silicon Transistors
5
PNP 800 mA, 40 V BISS RET; R1 = 1 kW, R2 = 10 kW
27
Low Dropout Voltage Regulator
170
1M-BIT [128K x 8] CMOS EPROM
9
HIGH EFFICIENCY RECTIFIERS(1.0A,50-400V)
5

Top Sellers