Search
Filters

ZVNL120A

Part No : ZVNL120A
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 180MA TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,342 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 180mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3V, 5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Input Capacitance 85pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 10 Ohm @ 250mA, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1120322-ZVNL120A
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
ZVNL120A, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in TO-92-3 Through Hole package. The features include 200V drain-source breakdown voltage, 180mA (Ta) continuous drain current at 25°C ,1.5V @ 1mA gate-source threshold voltage. ZVNL120A is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 180mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3V, 5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Input Capacitance 85pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 10 Ohm @ 250mA, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1120322-ZVNL120A
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZVNL120A
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
ZVNL120A Price

ZVNL120A Datasheet
ZVNL120A Application

ZVNL120A Replacement
ZVNL120A Pdf

ZVNL120A Pinout
ZVNL120A Image

ZVNL120A Picture
ZVNL120A In Stock

ZVNL120A Distributor
ZVNL120A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR 3-ST DUAL 20SO
219
32K X 8 ELECTRICALLY ERASABLE EPROM
167
BOARD DEMO DAS 2CH STA335ML
103
28/40/44-Pin Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
8
IC SRAM 1MBIT 10NS 32TSOP / SRAM Chip Async Single 3.3V 1M-bit 128K x 8 10ns Automotive 32-Pin TSOP-II Tray
M611x Series 5 x 7 mm, 3.0, 3.3 & 5.0 Volt, HCMOS or Clipped Sinewave, Precision TCXO/TCVTCXO
194
Power Management IC for Single-Cell Li-Ion Devices
11
High Performance Fast Recovery Diode Low Loss and Soft Recovery Common Cathode
20

Top Sellers