Search
Filters

ZVP2110GTC

Part No :
ZVP2110GTC
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 100V 0.31A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 40,002 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 310mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1mA
Max Input Capacitance 100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 8 Ohm @ 375mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1120327-ZVP2110GTC
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
ZVP2110GTC, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in SOT-223 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 310mA (Ta) continuous drain current at 25°C ,3.5V @ 1mA gate-source threshold voltage. ZVP2110GTC is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 310mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 1mA
Max Input Capacitance 100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 8 Ohm @ 375mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1120327-ZVP2110GTC
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZVP2110GTC
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
ZVP2110GTC Price

ZVP2110GTC Datasheet
ZVP2110GTC Application

ZVP2110GTC Replacement
ZVP2110GTC Pdf

ZVP2110GTC Pinout
ZVP2110GTC Image

ZVP2110GTC Picture
ZVP2110GTC In Stock

ZVP2110GTC Distributor
ZVP2110GTC Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 80V 100MA EMD6
1050
2.4 GHz Low-Power RF Transceiver
IC IEEE 802.3AF-COMP POE 16-SOIC
97
The ADF41020 frequency synthesizer can be used to implement local oscillators as high as 18 GHz in the up conversion and down conversion sections of wireless receivers and transmitters.
95
Silicon Epitaxial Planar Type Ultra High Speed Switching Application
1070
THYRISTOR 6V 150A 2TDFN / Q2L Series SIDACtor Device
1000
9Mb Pipelined and Flow Through Synchronous NBT SRAM
34

Top Sellers