Search
Filters

ZXCW8100S28TC

IC AMP AUDIO STEREO 25BIT 28SSOP
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 31 In Stock
Diodes Incorporated ZXCW8100S28TC is available at WIN SOURCE. Please review product page below for detailed information, including ZXCW8100S28TC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZXCW8100S28TC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series Acoustar, NOVALOAD
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1W x 2 @ 4 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Features Digital Inputs, I2S, Mute, PWM, Short-Circuit and Thermal Protection, SPI, Tone and Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-SSOP
Package 28-SSOP (0.209", 5.30mm Width)
Win Source Part Number 800439-ZXCW8100S28TC
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series Acoustar, NOVALOAD
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1W x 2 @ 4 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Features Digital Inputs, I2S, Mute, PWM, Short-Circuit and Thermal Protection, SPI, Tone and Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-SSOP
Package 28-SSOP (0.209", 5.30mm Width)
Win Source Part Number 800439-ZXCW8100S28TC
Storage Condition Dry storage cabinet & Humidity protection package
ZXCW8100S28TC Price

ZXCW8100S28TC Datasheet
ZXCW8100S28TC Application

ZXCW8100S28TC Replacement
ZXCW8100S28TC Pdf

ZXCW8100S28TC Pinout
ZXCW8100S28TC Image

ZXCW8100S28TC Picture
ZXCW8100S28TC In Stock

ZXCW8100S28TC Distributor
ZXCW8100S28TC Linear - Amplifiers - Audio

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 32A DPAK
450
Silicon Epitaxial Planar Z-Diodes
5000
IC REG BUCK BST ADJ 2.5A 16TSSOP
431
IC 20-BIT FET BUS SW 48-TVSOP
278
IC LATCH TRANSP 16BIT 3ST 48SSOP
1000
56A, 100V, 0.025 Ohm, N-Channel UltraFET Power MOSFETs
79240
Bus Buffer with 3-STATE Output
52000
TRANS NPN 60V 3A 3-PIN ATV
1000