Search
Filters

ZXLB1600X10TA

Manufacturer: Diodes Incorporated
rohs
Availability: 6 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage ±1.6V
Output Voltage MAX ±28V
Output Current 800mA (Switch)
Frequency - Switching Up to 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 800444-ZXLB1600X10TA
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage ±1.6V
Output Voltage MAX ±28V
Output Current 800mA (Switch)
Frequency - Switching Up to 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 800444-ZXLB1600X10TA
Storage Condition Dry storage cabinet & Humidity protection package
ZXLB1600X10TA Price

ZXLB1600X10TA Datasheet
ZXLB1600X10TA Application

ZXLB1600X10TA Replacement
ZXLB1600X10TA Pdf

ZXLB1600X10TA Pinout
ZXLB1600X10TA Image

ZXLB1600X10TA Picture
ZXLB1600X10TA In Stock

ZXLB1600X10TA Distributor
ZXLB1600X10TA PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 1.5KB FLASH 8MSOP
85
IC REG LDO 3.3V 0.25A 8SOIC
1005
Surface Mount ESD Protection Diodes
9000
THYRISTOR 65V 100A SMB
8000
IC I2C HUB 5CH EXPANDBL 20-TSSOP
300
IC CHRG MGMT LI-ION/POL 24VQFN
80
MOSFET N-CH 800V 6.2A TO-220FP
930
OPTOISOLATOR 5KV TRANS 4DIP
20000