Search
Filters

ZXMC4559DN8TC

MOSFET N/P-CH 60V 3.6A/2.6A 8SO
Manufacturer: Diodes Incorporated
rohs
Availability: 2,400 In Stock
ZXMC4559DN8TC, produced by Diodes Incorporated, is a transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 3.6A, 2.6A continuous drain current at 25°C ,1V @ 250μA (Min) gate-source threshold voltage. ZXMC4559DN8TC is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3.6A, 2.6A
Maximum Rds On at Id,Vgs 55 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 20.4nC @ 10V
Max Input Capacitance 1063pF @ 30V
Maximum Power Dissipation 2.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1120371-ZXMC4559DN8TC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3.6A, 2.6A
Maximum Rds On at Id,Vgs 55 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 20.4nC @ 10V
Max Input Capacitance 1063pF @ 30V
Maximum Power Dissipation 2.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1120371-ZXMC4559DN8TC
ZXMC4559DN8TC Price

ZXMC4559DN8TC Datasheet
ZXMC4559DN8TC Application

ZXMC4559DN8TC Replacement
ZXMC4559DN8TC Pdf

ZXMC4559DN8TC Pinout
ZXMC4559DN8TC Image

ZXMC4559DN8TC Picture
ZXMC4559DN8TC In Stock

ZXMC4559DN8TC Distributor
ZXMC4559DN8TC Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
XFRMR MODULE 1PORT 1:1 10/100
90
OPTOISO 5KV GATE DRIVER 16SO
14881
PolySwitch™ Resettable Device Short Form Catalog
1000
Surface Mount Type, Opaque Resin Photodiode
1