Search
Filters

ZXMS6004DGTA

Part No : ZXMS6004DGTA
Manufacturer : Diodes Incorporated
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC LOW SIDE DRIVER SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,730 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating 3.3V, 5V
Current - Output (Max) 1.3A
Rds On (Typ) 350 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1120410-ZXMS6004DGTA
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The ZXMS6004DGTA devices are N-Channel PMIC, manufactured by Diodes Incorporated,offered in SOT-223 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.3A of continuous load current,with wide input voltage operation from 60V (Max) and 350 mOhm RDS(on) Typ.The ZXMS6004DGTA offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating 3.3V, 5V
Current - Output (Max) 1.3A
Rds On (Typ) 350 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1120410-ZXMS6004DGTA
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZXMS6004DGTA
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
ZXMS6004DGTA Price

ZXMS6004DGTA Datasheet
ZXMS6004DGTA Application

ZXMS6004DGTA Replacement
ZXMS6004DGTA Pdf

ZXMS6004DGTA Pinout
ZXMS6004DGTA Image

ZXMS6004DGTA Picture
ZXMS6004DGTA In Stock

ZXMS6004DGTA Distributor
ZXMS6004DGTA PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
FUSE BOARD MNT 5A 32VAC/VDC 1206
371
DIODE ZENER 3.9V 1.3W DO41
200
TRIMMER 100K OHM 0.1W SMD
460
131072-word x 8-bit High Speed CMOS Static RAM
1
5V in-system programmable
6
IC OPAMP GP 1.1MHZ RRO 8MSOP
250

Top Sellers