Search
Filters

ZXRE4041DN8TA

Manufacturer: Diodes Incorporated
Availability: 496 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 30μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800449-ZXRE4041DN8TA
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
Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 30μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800449-ZXRE4041DN8TA
Storage Condition Dry storage cabinet & Humidity protection package
ZXRE4041DN8TA Price

ZXRE4041DN8TA Datasheet
ZXRE4041DN8TA Application

ZXRE4041DN8TA Replacement
ZXRE4041DN8TA Pdf

ZXRE4041DN8TA Pinout
ZXRE4041DN8TA Image

ZXRE4041DN8TA Picture
ZXRE4041DN8TA In Stock

ZXRE4041DN8TA Distributor
ZXRE4041DN8TA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
CMOS, Low Voltage, 4 Ω Dual SPST Switches in 3 mm × 2 mm LFCSP
33775
Low Forward Voltage Trench-based Schottky Rectifier
97
High transition frequency (dual transistors)
5500
Rectifier diodes ultrafast
2047
LC2MOS 8-Bit DAC with Output Amplifiers
128
IC DAC OCTAL R-R 14BIT 16SSOP
74
IC VREF SHUNT 1.235V TO92-3
25660
MAGNETIC SWITCH LATCH 3SIP
21000