We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

ZXSDS2M832TA

Part No : ZXSDS2M832TA
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 60V 8MLP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,148 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 3k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Mounting SMD (SMT)
Operating Temperature - Junction -55°C to 125°C
Current - Reverse Leakage @ Vr 100μA @ 45V
Reverse Recovery Time (trr) 12ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 600mV @ 1A
Voltage - DC Reverse (Vr) (Max) 60V
Diode Type Schottky
Diode Configuration 2 Independent
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Current - Average Rectified (Io) (per Diode) 1.65A (DC)
Case / Package 8-MLP (3x2)
Win Source Part Number 1120422-ZXSDS2M832TA
The ZXSDS2M832TA, designed by Diodes Incorporated , is a Schottky diode, with 2 Independent. It offers a maximum DC reverse and Forwar voltage of 60V and 600mV @ 1A ,respectively. The average value of the forward current is 1.65A (DC). Its reverse leakage current is typically 100μA @ 45V. The device is offered in 8-MLP (3x2) Reel - TR and is specified over the -55°C to 125°C.
Products specifications
ECAD Module
Quantity per package 3k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity Medium
Mounting SMD (SMT)
Operating Temperature - Junction -55°C to 125°C
Current - Reverse Leakage @ Vr 100μA @ 45V
Reverse Recovery Time (trr) 12ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 600mV @ 1A
Voltage - DC Reverse (Vr) (Max) 60V
Diode Type Schottky
Diode Configuration 2 Independent
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Current - Average Rectified (Io) (per Diode) 1.65A (DC)
Case / Package 8-MLP (3x2)
Win Source Part Number 1120422-ZXSDS2M832TA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZXSDS2M832TA
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
ZXSDS2M832TA Price

ZXSDS2M832TA Datasheet
ZXSDS2M832TA Application

ZXSDS2M832TA Replacement
ZXSDS2M832TA Pdf

ZXSDS2M832TA Pinout
ZXSDS2M832TA Image

ZXSDS2M832TA Picture
ZXSDS2M832TA In Stock

ZXSDS2M832TA Distributor
ZXSDS2M832TA Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
2
IC TXRX RS485 HALF DUPLEX 8DIP
133
DIODE GEN PURP 600V 5A DO201AD
1900
FIXED IND 10UH 2.5A 36.4 MOHM
30
PN5472A2UK/C10601Z
190
IC GATE AND 1CH 2-INP SOT-353
705
SENSOR CURRENT HALL 25A AC/DC
312