Search
Filters

ZXTN2010ASTZ

Part No : ZXTN2010ASTZ
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 60V 4.5A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,840 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 210mV @ 200mA, 5A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 2A, 1V
Maximum Power Dissipation 1W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1120443-ZXTN2010ASTZ
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The ZXTN2010ASTZ from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 100 @ 2A, 1V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 210mV @ 200mA, 5A, 4.5A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 210mV @ 200mA, 5A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 2A, 1V
Maximum Power Dissipation 1W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1120443-ZXTN2010ASTZ
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZXTN2010ASTZ
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
ZXTN2010ASTZ Price

ZXTN2010ASTZ Datasheet
ZXTN2010ASTZ Application

ZXTN2010ASTZ Replacement
ZXTN2010ASTZ Pdf

ZXTN2010ASTZ Pinout
ZXTN2010ASTZ Image

ZXTN2010ASTZ Picture
ZXTN2010ASTZ In Stock

ZXTN2010ASTZ Distributor
ZXTN2010ASTZ Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 28HTSSOP
197
1.5 WATT GLASS ZENER DIODES | DIODE ZENER 11V 1.5W DO204AL
IC REG CTRLR FLYBACK PWM 16-TQFN
328
IC REG LDO 2.85V 1.5A TO220-3
880
TRIAC 600V 16A D2PAK
86210
Miniature, 1W Isolated UNREGULATED DC/DC CONVERTERS
1
Dual Operational Amplifier
500

Top Sellers