Search
Filters

ZXTR2008P5-13

IC REG LSO 8.2V 40MA POWERDI5
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 15,000 In Stock
Diodes Incorporated ZXTR2008P5-13, 45mA Fixed REG LSO, offers a maximum input voltage of 100V, the ZXTR2008P5-13 is fully intergrated into a PowerDI 5 package, with 8.2V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 100V
Nominal Output Voltage (Min/Fixed) 8.2V
Output Current 45mA
Operating Supply Current 500μA to 900μA
PSRR 38dB (100Hz)
Control Protection Operating Temperature -40°C to 125°C
Mounting SMD (SMT)
Case / Package PowerDI 5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1120464-ZXTR2008P5-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 100V
Nominal Output Voltage (Min/Fixed) 8.2V
Output Current 45mA
Operating Supply Current 500μA to 900μA
PSRR 38dB (100Hz)
Control Protection Operating Temperature -40°C to 125°C
Mounting SMD (SMT)
Case / Package PowerDI 5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1120464-ZXTR2008P5-13
ZXTR2008P5-13 Price

ZXTR2008P5-13 Datasheet
ZXTR2008P5-13 Application

ZXTR2008P5-13 Replacement
ZXTR2008P5-13 Pdf

ZXTR2008P5-13 Pinout
ZXTR2008P5-13 Image

ZXTR2008P5-13 Picture
ZXTR2008P5-13 In Stock

ZXTR2008P5-13 Distributor
ZXTR2008P5-13 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
32-BIT SINGLE-CHIP MICROCONTROLLER
3940
VARIABLE CAPACITANCE DIODE
28680
IC RELAY PHOTOVO 150V 550MA 6SMD
6018
LatticeXP Family Data Sheet
97
16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
204
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
1040
FERRITE BEAD 470 OHM 0804 4LN
9000
Low-Cost, Micropower, SC70/SOT23-8, Microphone Preamplifiers with Complete Shutdown
94
SINGLE-CHANNEL 10-ΩSPST ANALOG SWITCH
1850